Links to the site navigation.
Capacitance : 2.2 to 220 nF Frequency : 50/60 Hz Operating frequency : 0 to 60 Hz Rated Current : 10 to 200 A Voltage : ≤ 300 V
Sold by
1 Supplier
Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230 mA Rated Current : 10 to 200 A Voltage : ≤ 130 V
Show products from all suppliers