Links to the site navigation.
Control Instruments' CalorVal BTU Analyzer is a micro-combustion calorimeter. Because of its unique construction and operating technology, it is the optimum analyzer for directly measuring the total heating value of varying waste gas streams of industrial processes.
Sold by
1 Supplier
For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents.
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL.
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and inert atmospheres.
The Model SNR702 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR702 to sample low oxygen and inert atmospheres.
The Model SNR704 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR704 to sample low oxygen and inert atmospheres.
The Model SNR705 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR705 to sample low oxygen and inert atmospheres.
Show products from all suppliers