Product Description: The safety light curtain PSENopt, also referred to as a light barrier, can be used in all areas of industry where a barrier-free safety concept is to be implemented. Thanks to their compact dimensions and ease of installation, the safety light curtains enable an ergonomic work environment. This is the case, for example, when operator intervention is required as part of each cycle, such as insertion work, or the infeed and outfeed of material.
You can choose between Type 2 and Type 4 safety light curtains in accordance with EN IEC 61496-1/-2, versions for finger, hand and body protection, in lengths from 15 cm to 180 cm. In addition to the Basic light curtains, all Advanced light curtains offer expanded functionalities such as muting, blanking and cascading. Slimline safety light curtains PSENopt slim can be used for space-critical applications.
Accessories range from deviating mirrors, protective columns for shock, collision and vibration protection, protective IP6K9K housing through to test rods. You’ll find the required cable, connector and adapter accessories under Connection technology.
High productivity with the safety light curtains PSENopt
Protected fields and detection capability can be set up to be process-oriented
Higher productivity due to reduced access times
Rapid and simple assembly, installation and commissioning
User-friendly diagnostics thanks to built-in LEDs to reduce down times
Comprehensive portfolio including accessories – ideal in combination with safe control technology from Pilz
For every discipline – additional benefits of the safety light curtains PSENopt Advanced
Simple configuration and commissioning with the PSENopt Configurator
Three functionalities in one safety light curtain: muting, blanking and cascading
Increased safety as there are no dead zones
Flexible installation thanks to coding
Small safety light curtains, high level of safety – additional benefits of the PSENopt slim
Narrow design saves space and costs
Increased safety as there are no dead zones
Effective protection against encroachment into and behind the protected area thanks to the cascading function