Product Description: Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output port and starts immediately when power is applied. Using the supplied software, the user can easily select one of several different output modes including multiple pulse modulation options, frequency sweep, and power sweep (up, down, or bidirectional). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The SSG-15G-RC can be controlled from almost any Windows or Linux PC, via USB interface, or any computer with a network interface via HTTP, Telnet or SSH. Included with the generator are a 6.6 ft. USB cable, two SMB-BNC cables for trigger and reference, and a 6V power adapter. See “Ordering Information” on the last page for more details.