Product Description: 16-Channel isolated high voltage measurement instrument
- 24-bit SAR ADC per Channel
- 128k samples/second/channel sample rate
- 1000V channel-channel isolation
- 500V channel-ground isolation
- Input voltage ranges peak: ±420V/±10V/±1V
- Data logger acquisition mode
- 3-Pin screw terminal input connector
- LXI ethernet interface
- IEEE-1588 synchronization
- Power over Ethernet (PoE+) or 12– 50 V DC input
- Simultaneous data streaming
- 8-bit bank isolated digital I/O
- Full-featured embedded web interface
- Compact 1U half-rack form factor
The EX1402 adds isolation and high-speed measurement capability to the popular EX1400 Series of instruments, an advanced, full-featured data acquisition family designed to acquire precision data from voltage sensors. The EX1402 delivers accurate and highly repeatable voltage measurements by implementing fully integrated signal conditioning, 24-bit ADC’s, on a per-channel basis.
With industry-leading sample rates of 128 kSa/s/channel, the EX1402 is well-suited for a wide range of applications that require maximum accuracy, flexible sampling rates, and protection against damaging voltage levels. Enhanced power options, including AC, DC, and PoE+, adapt to virtually any application requirement while the stand-alone data logging and parallel data streaming capabilities break new ground for performance and flexibility.