Product Description: Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is designed to protect and safeguard equipment, personnel and electrical circuits from ground fault leakage. This line of product mitigates the effects that a ground fault may have on your integrated equipment while also providing substantial shock protection for humans. As configured, the ELCI has three fault threshold settings of 6mA, 10mA, and 30mA. While all unit settings have engineered trip times of 25mS or less at 500 Ohms, the lowest fault threshold setting (6mA) offers the greatest level of personnel protection and the remaining fault threshold settings offer a significant degree of protection for applications such as welders, pumps, motors, and generators and come standard with selectable key switching for fault level threshold, power-on/off and reset type (Auto vs. Manual – safe start) settings. The enclosure is constructed from high fiberglass reinforced plastic that withstands Chemical and U.V. light exposure and the end-product meets or exceeds a NEMA 4X wet location rating. The devices are designed for indoor/outdoor applications as all enclosure entry points are sealed to prevent water intrusion and/or tampering. In addition, to aid in the notification of a ground fault condition, all units come standard with an external xenon strobe that triggers upon fault. These units come standard with 24” lead wires for electrical splicing and two 1” flexible conduit fittings for integration to 1” flexible, EMT, PVC or burial conduit. These devices are ideal for both new and existing circuit runs (Note: ELCIs only protect downstream or “load side”). This convenience allows the installer to place this ELCI at an accessible location for the end user.
• Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø (WYE and Delta)
• 40, 50, 60 Amp
• Keyed power on/off switch
• Xenon strobe indication on ground fault
• Enclosure is fiberglass reinforced plastic- withstands Chemical
and U.V. light exposure
• NEMA 4X wet location rated
• Double insulated user interface for added safety
• Industrial design- indoor/outdoor application use
• Open neutral protection (on applicable models)
• Grounded neutral protection (on applicable models)
• Flying leads for electrical circuit splicing
• Trip level key switch- trip level threshold settings of 6mA, 10mA, and 30mA
• Surge protection available as a factory custom
• Dual indication lights displaying power and fault status
• 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit
• UL 1053 Compliant