Product Description: The REDEL MP Series goes beyond traditional connectors with a new modular insert concept modules to combine power, signal, data, fiber and fluidic in a single hybrid connector. The REDEL MP Series introduces high-contact density modules, an innovation that allows 144 contacts in a compact connector by using edge cards concept. The PCB module can be customized with the integration of intelligence, such as an EPROM. The clip- in assembly modules of the REDEL MP allow for a quick and easy assembly with minimum tooling. Its expandable design ensures to stay ahead in an ever-evolving technological landscape. And full cable assembly options are also available.
Features & Benefits Applications
- Plastic shell made of proprietary polyphenylsulfone (PPSU)
- Choice of power, signal, data, fiber optic and fluidic module in one connector
- Internal Push-Pull locking mechanism for improved safety and cleanability
- Space saving design with high density – up to 144 contacts
- Quick and easy clip-in/clip-out assembly
- Expandable and future proof connectivity
- Integration of custom intelligence
- Excellent electrical safety (touch & scoop proof)
- ESD tested in support to IEC 60601 certification
- Extensive sterilization cycles
Applications
- Medical
- Test & measurements
- Industrial