Product Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.
• 3/4", 1" and 11/2" full port valves
• Ball: 316 stainless steel
• Stem: 316 stainless steel
• Valve body: Polypropylene or nylon
• Valve seat: Virgin PTFE
• Stem seal: Dual VITON O-ring
• Body seals: EPDM
• Available with FNPT outlet
• Quick hairpin outlet available on 1" valve
• UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extends actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection