Product Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.
• 2" and 3" cast iron valves
• 4" and 5" aluminum valves
• Disk: 316 stainless steel
• Stem: 316 stainless steel
• Valve body: Cast iron or aluminum
• Seat: EPDM
• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection