Product Description: Another variation of the vibrating bin discharger is the Vibrating Live Bin. The entire unit vibrates rather than just the discharger at the bottom. These units are completely pre-engineered andpre-assembled and are available in a wide range of standard sizes, as well as custom designs. Unlike the Live Bottom Bin, the discharger is built directly into the tank, with no flexible connection between them.
The one-piece unit is capable of meeting stringent sanitary conditions or high toxicity conditions where the flexible connection might prove a souce of contamination or leakage.
To prevent vibrations from being transferred from the bin to the supporting structure or building, Vibranetics Live Bins are isolation-mounted on their support columns by means of elastomer that premits free movement of bin in both verticle and horizintal planes, yet eliminates most of the vibration that might be transmitted through the columns. Vibranetics Live Bins are normally supplied with the same heavy-duty drive unit as the Live Bottom Bins.
Available options are the same as for Bin Discharger.