Product Description: The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus.
The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples and Pt 100 signals. The instrument provides optional functionality for output hold in case of sensor break and the start-up circuit ensures increased element life and prevent interruptions during production. The self-tuning feature guarantees very short start-up times.
Standard functions such as set-point lowering and heating/cooling with four alarms make the KS 816 ideally suited for temperature control process in the following applications:
- Plastics processing machinery
- Heated moulds
- Packaging machinery
- Tempering units
- Other similar thermal processes
Benefits & Features
- 16-channel-controller/transmitter in housing for rail mounting
- Connection for "Blue Control" engineering software
- 16 individually configurable universal inputs
- Controller outputs via (field) bus
- compatible to KS800
- CAN/CANopen, PROFIBUS-DP, RS 485/422
- 16 individually configurable universal inputs for ± 0...10 V, 0...20 mA, thermocouples, Pt 100
- Comprehensive software functions: self-tuning, start-up circuit and set-point gradients
- Controller outputs via (field) bus
- Connection of Engineering Tool or local operating terminal