Product Description: Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs.
Their low mass and .025" (.64 mm) centerlines make them ideal for high shock & vibration applications. They feature retention screw receptacles for a positive lock. Termination options include pre-wired, SMT, flex mount and straight tails.
Shell material options include Aluminum and Stainless steel with multiple standard and custom plating options upon request. These connectors are available in standard sizes ranging from 9 through 65 positions, as well as custom configurations