Product Description: Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated compact head.
This CO2 Laser Coder offers capabilities to mark: glass, anodized metals, aseptic packaging, paperboard cartons, cup sleeves, PCBs, rigged plastics bags, bottles, and cups as well as many other organics.
This Coder Kit provides a standard XY2-100 interface to allow for home brewed or favorite third-party software and control cards.
Purchase of the Pipeline, WaveRunner and CO2 Laser Kit includes stock cables and cooling fans for a complete laser application solution! WaveRunner Scan Control Software, the industry’s most robust feature-rich software, can support all application requirements and it is free to download and explore.
Each DPI CO2 Laser Coder Kit comes complete with:
- Laser Mounting Chassis
- Highly Integrated 10 mm Scan Head
- Beam Expander
- Lens Assembly
Convenient access to all power and data cables and, with a center line optical path all the way through the scan head, alignment requirements are minimized. Our full line of CO2 and fiber kits can be configured based on application requirement for scan head aperture and f-theta lens based on spot and field size requirements.