Product Description: New ergonomic CONTROL-KNOBS have a soft-touch surface which is easy to grip and feels comfortable in operation. The high-quality appearance - illuminated if required - distinguishes this advanced range of tuning knobs as the central element of menu-driven interfaces. Soft-touch surface ensures good grip and anti-slip operation innovative two-part plastic tuning knob design comprises a hard inner knob body made of high-quality PC and a soft-touch TPE outer shell with functional grooved appearance available in two knob sizes, ø 36 mm and ø 46 mm, each in two standard TPE colors (nero and volcano)CONTROL-KNOBS with/without pointer line on the side for fine scaling CONTROL-KNOBS with/without optional LED illumination illumination options:- translucent optic ring on the top surface- translucent optic ring on the top surface with a pointer line on the side(note: order the CONTROL-KNOBS with optional illumination, plus the base and the LED illumination kit, see accessories)optional illumination uses modern, energy-saving SMD LED technology for 5 V power supply units (RGB LEDs allow individual illumination and colors)designed as modern control knobs for rotary potentiometers or encoders; also suitable for rotary touch/click functions used on menu-driven interfaces - typically employed on devices made in high volumes tried and tested collet fixture system with secure fit on the axlemax. torque: installation = 1.5 Nm, function = 1.2 Nm