Product Description: From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”).
Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet quality standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications.
Diametral Pitch: 16 – 200 (1.5 – .125 Module)
Outside Diameter: 6mm (.24”) to 102mm (4”)
Pressure Angles: 14.5, 20, 22.5 or 30 degrees
Materials: Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon and other technical plastics
Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing
Surface Treatments*
- Heat treating: carburizing, induction and nitriding
- Passivation
- Magnetic particle inspection
- Nital etch
- Plating: chrome, nickel, Armoloy®, cadmium, anodize, black oxide, Melonite®, electroless nickel and precious metals
- Titanium nitride
- Electro polishing
- Tuftriding®
- Electrolyzing
*NADCAP certified vendors if required