Product Description: The XMod HD is one of our most heavy-duty drive head systems to-date – capable of driving large fasteners at up to 100 Nm of torque. This drive head excels at driving large fasteners for the automotive, aerospace, shipbuilding, and truck & trailer manufacturing industries.
Streamlined automatic screw assembly made simple.
Carlson Engineering automated screw driving machines are designed to work with a screwfeeder or step feeder, and assist in your assembly automation fastening process by advancing the screw or screws to your product, stopping above it, and then advancing the bit driving the screw or screws to torque or depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today.
Single-Stage Screwdriving
As a Type 4, this drive head is a single-stage drive head with only one travel stroke. This means it is excellent for use on multi-positional robots, due to its limited mobility.
Heavy-Duty Drive Head
This drive head is an extremely heavy-duty and durable solution for tough screw-driving applications in the automotive, aerospace, and other industries where large fasteners and high torque levels are commonplace.
Compatibility
The XMod HD Type 4 Drive Head is intended for use with a blow-feed automatic screwfeeder and can also be configured to drive bolts, pins, rivets, set-screws, and more.