Product Description: Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum capabilities as well.
- Dynatex 159377 Dielectric Grease, 1 oz. Tube
- Category: Dieelectric Grease
- Manufacturer: Dynatex
- Prevents fusing of spark wires to spark plugs
- Keeps battery terminals corrosion-free
- Displaces moisture in ignition and electrical systems
- Prevents voltage leakage
- Use on distributor cap nipples, battery terminals, ignition coil connectors bulb sockets, trailer electrical connectors, and spark plug boots
- Operating Temperature: 40°F (-40°C) to 400°F (204°C)