Product Description: Selected shielded constructions are FlexRay compatible @10 MHz and have been tested to meet 100 MHz. The CAN-Bus cables are designed with materials that meet or exceed TXL requirements and the impedance, return loss and attenuation requirements of the network system. The shielding reduces the harmful effect of EMI or RFI interference. The combination of controlled impedance and shielding can reduce or eliminate data transfer issues.
Spool Sizes Available: 250', 500', 1000'
- Champlain Cable 23-00033 EXRAD Can-Bus Cable
- Category: Can-Bus Cable
- Manufacturer: Champlain Cable
- EXRAD® irradiation cross-linked materials provide robust performance
- TWISTIR® technology helps maintain twist integrity and electrical performance
- Operating Temperature: -67°F (-55°C) to 257°F (125°C)
- Number of Conductors: 2
- 2.00" lay or .50 twist/in
- RoHS Compliant
- Offers high-speed network communication
- SAE J1939-11 Shielded
- Conductor Nom. O.D.: 0.035" | .89 mm
- Dielectric Nom. O.D.: 0.106" | 2.69 mm
- Nom. Jacket Finished O.D.: 0.300" | 7.62 mm
- Voltage: 60VDC
- Jacket Material: EXRAD® 125
- Color: Black
- Has been tested to meet 100 MHz and SAE J1939 requirements for CAN bus cables