Product Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries.
- NOCO GENIUS10 Smart Battery Charger
- Category: Battery Chargers
- Manufacturer: NOCO
- Designed for 6-volt and 12-volt lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries
- Enjoy precision charging: An integrated thermal sensor detects the ambient temperature and alters the charge to eliminate over-charging in hot climates and under-charging in cold climates
- Charges dead batteries as low as 1 volt, or use the all-new Force Mode that allows you to take control and manually begin charging dead batteries down to zero volts
- Simple to set up and use: Plug-in, connect to the battery, select a charge mode, and start charging your battery - a fully-automatic, worry-free battery charger for year-round use
- Restore your battery: Detects sulfation and acid stratification and restores lost performance for stronger engine starts and extended battery life
- Compatible with all types of vehicles: Charges and maintains cars, motorcycles, lawnmowers, ATVs, tractors, trucks, SUVs, boats, classic cars, and hot rods
- Spark-proof technology and reverse polarity protection
- Advanced diagnostics indication for damaged batteries
- Power: 150W (max.)
- Battery Capacity: Lead-acid and lithium-ion batteries
- IP Rating: IP65
- Operating Temperature: -4°F to 104°F (-30°C to 40°C)
- Weight: 3.3 lbs.