Links to the site navigation.
The 12030 is a ferrite, Ceramic 8, 0.125 inch x 0.25 inch x 0.50 inch bar magnet.
Sold by
2 Suppliers
The 12031 is a sintered, ceramic Type 5, 0.312" dia. x 0.125" thick disk magnet.
The 12217 magnet is a round ferrite Type 8, 3.5 mm dia. x 4 mm thick disk magnet.
3 Suppliers
The 12216 magnet is a round, ferrite Type 8, 6 mm dia. x 4 mm thick disk magnet.
AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch.
AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 22.86mm L x 4.57mm W x 4.57mm H. Recommended for use with the 59050 overmolded reed switch.
Alnico Power Horseshoe 30x20x20mm
4 Suppliers
Alnico Shallow Pot Ø19x7.5mm M3 Csk
Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories.
. Alcomax III Magnet
AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 5.10mm diameter x 15.24mm length. Recommended for use with the 59010, 59020, and 59021 Firecracker reed sensors.
AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 5.80mm diameter x 25.40mm length. Recommended for use with the 59022 Firecracker reed sensor.
AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 6.22mm diameter x 25.40mm length. Recommended for use with the 59025 Firecracker reed sensor.
AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 6.22mm diameter x 38.10mm length. Recommended for use with the 59030 Firecracker reed sensor.
Neodymium 35H grade magnet in a cylindrical capsule provided with retaining ribs, with overall dimensions of 10.70mm diameter x 31.00mm length. Recommended for use with the 59040 Firecracker reed sensor.
AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 40.17mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59105 Flange/Flat Pack reed sensor.
AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59125 Flange/Flat Pack reed sensor.
AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59145 and 59150 Flange/Flat Pack reed sensors.
AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59135 Flange/Flat Pack reed sensor.
"MAGNET 1.122""LX0.299""WX1.000""H"
The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic fields at a specified distance to help system designers match the appropriate magnet to their requirements.
FERRITE SHALLOW POT 80X18MM COUN
Marker Magnets Ø20mm Green PK10
MARKER MAGNETS 20MM WHITE PK10
Marker Magnets Ø20mm Yellow PK10
MARKER MAGNETS 30MM BLACK PK10
Marker Magnets Ø30mm Green PK10
MARKER MAGNETS 30MM ORANGEPK10
MARKER MAGNETS 30MM WHITE PK10
Marker Magnets Ø30mm Yellow PK10
"MAGNET 0.315""D X 0.984""THICK CYL"
"MAGNET 0.394""D X 1.181""THICK CYL"
ALNICO BUTTON MAGNET 19.1X12.7MM
Alnico Deep Pot Ø9.5x15mm M3 PK2
Alnico Deep Pot Ø20.5x19mm M6 PK2
ALNICO DEEP POT 27X25MM M6
ALNICO POWER HORSESHOE 40X25X25M
Alnico Power Horseshoe 45x30x30mm
ALNICO POWER H'SHOE 57X44.5X35MM
Show products from all suppliers