Links to the site navigation.
Sold by
3 Suppliers
2 Suppliers
Applications:
2 IN MINI LCD DISPLAY ROHS COMPLIANT: YES COMPATIBLE
3.5" TFT DISPLAY 320 X 240
ACTIVE MATRIX FULL COLOR TFT DISPLAY; Display Size:5.7"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:3.3V; Interface Type:RGB; Display Brightness:-; Product Range:- RoHS Compliant: Yes
DISPLAY TFT-LCD 320X240
DISPLAY LCD-TFT 320X240 W/TOUCH
ALPHANUMERIC DISPLAY, 80, 4.75MM; Character Count x Line:20 x 4; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
LCD MOD 40DIG 20X2 TRANSFLCT WHT
Alphanumeric LCD Display, InfoVue, 32, 16 x 2, No Backlight, 9.63 mm, 5 V, Reflective RoHS Compliant: Yes
Features:
DIGITAL SIGNAGE, NO TOUCH, UHD, 86"; Display Size:86"; Resolution:3840 x 2160 Pixels; VGA Size:-; Display Orientation:Landscape; Display Appearance:-; Logic Voltage:-; Interface Type:HDMI; Display Brightness:410cd/m²
DIGITAL SIGNAGE, NO TOUCH, UHD, VGA, 55"; Display Size:55"; Resolution:3840 x 2160 Pixels; VGA Size:VGA; Display Orientation:Landscape, Portrait; Display Appearance:-; Logic Voltage:-; Interface Type:USB; Display Brightness:500cd/m²
DIGITAL SIGNAGE, PCAP TOUCH, UHD, 55"; Display Size:55"; Resolution:3840 x 2160 Pixels; VGA Size:-; Display Orientation:Landscape, Portrait; Display Appearance:-; Logic Voltage:-; Interface Type:USB Type B
Display Modules 7 in 1024*600 Capac. TouchScreen
5 INCH 720X1280 HDMI IPS LCD DIS
Display Modules 7 inch 720x1280 HDMI IPS LCD Display
Display Modules 10.1 inch 1200x1920 HDMI IPS LCD Display
MIKROMEDIA HMI 3.5"
MIKROMEDIA HMI 3.5" CAP
LCD DISPLAY 3.5" 320X240
Display Modules mikromedia HMI 4.3"
MIKROMEDIA HMI 4.3" CAP
Display Modules mikromedia HMI 4.3" Res
Display Modules mikromedia HMI 4.3" UXB
Display Modules mikromedia HMI 4.3" UXW
MIKROMEDIA HMI 5"
Display Modules mikromedia HMI 5.0" Cap
LCD DISPLAY 5" 800X480
MIKROMEDIA HMI 5" UXB
MIKROMEDIA HMI 5" UXW
MIKROMEDIA HMI 7"
Display Modules mikromedia HMI 7.0" Cap
Display Modules mikromedia HMI 7.0" Res
MIKROMEDIA HMI 7" UXB
Display Modules mikromedia HMI 7.0" UXW
4DLCD-144 is a color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 128X128 pixels and can display up to 65K colors. This product accords with RoHS environmental criterion.
This is a non-Touch display.
4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant.
Information about the Display
4DLCD-28QA is a 2.8" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant.
4DLCD-32QA is a 3.2" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant.
LCD DISPLAY TFT 4.3" 480X272
Display Modules 3.2", 320x240 pixel Raspberry Pi Rev 2
Display Modules 3.5", 320x480 pixel Raspberry Pi Rev 2
LCD ARDUINO 4.3" SHIELD & CBL
Display Modules 5100 Series 4 or 8 x 20 character
LCD MODULE, 128 X 64, TRANSFLECTIVE; Resolution:128 x 64; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:USB 2.0; Font Set:No Font; Display Mode:Transflective; LCD Display Type:FSTN; Module Size:102mm x 102mm RoHS Compliant: Yes
5-INCH VEHICLE DISPLAY, 2 CAN PO
Show products from all suppliers