Links to the site navigation.
Vacuum Fluorescent Display (VFD) 112 x 16 Graphic Serial
Sold by
1 Supplier
Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V 116.00mm x 37.00mm x 15.70mm
Vacuum Fluorescent Display (VFD) 42 x 8 Graphic 5V Parallel 222.00mm x 78.00mm x 16.10mm
Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V 122.00mm x 44.00mm x 20.00mm
Vacuum Fluorescent Display (VFD) 20 x 4 Character 5V 146.00mm x 62.50mm x 23.00mm
Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V 80.00mm x 36.00mm x 13.00mm
Vacuum Fluorescent Display (VFD) 20 x 4 Character 5V 98.00mm x 60.00mm x 17.00mm
Vacuum Fluorescent Display (VFD) 40 x 2 Character 5V 182.00mm x 33.50mm x 13.30mm
Vacuum Fluorescent Display (VFD) 21 x 8 Graphic 4.75V ~ 5.25V Parallel/Serial 140.000mm x 68.00mm x 15.20mm
Vacuum Fluorescent Display (VFD) 32 x 2 Graphic 5V
Vacuum Fluorescent Display (VFD) 42 x 4 Graphic 5V Parallel/Serial 220.00mm x 50.00mm x 11.80mm
Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V 146.00mm x 43.00mm x 19.00mm
Vacuum Fluorescent Display (VFD) 24 x 2 Character 5V 125.00mm x 36.00mm x 20.74mm
Vacuum Fluorescent Display (VFD) 16 x 2 Graphic 5V Parallel 80.00mm x 36.00mm x 8.80mm
2 Suppliers
Vacuum Fluorescent Displays - VFD 7000 SERIES 112X16 52.50 X 11.45 DISP
Vacuum Fluorescent Display (VFD) 20 x 2 Graphic 5V Parallel/Serial 116.00mm x 37.00mm x 8.90mm
Vacuum Fluorescent Displays - VFD 7000 SERIES 140X16 69.85 X 11.45 DISP
Vacuum Fluorescent Display (VFD) 20 x 4 Graphic 5V Parallel/Serial 98.00mm x 60.00mm x 8.80mm
Vacuum Fluorescent Display (VFD) 20 x 4 Graphic 5V Serial 98.00mm x 60.00mm x 8.80mm
Vacuum Fluorescent Display (VFD) 40 x 4 Character 5V 190.00mm x 54.00mm x 14.60mm
Vacuum Fluorescent Display (VFD) 42 x 8 Graphic 5V Parallel 230.00mm x 78.00mm x 16.00mm
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel/Serial 159.00mm x 50.00mm x 11.50mm
Vacuum Fluorescent Display (VFD) 21 x 4 Graphic 5V Parallel/Serial
Vacuum Fluorescent Display (VFD) 21 x 4 Graphic 5V
Vacuum Fluorescent Display (VFD) 23 x 2 Graphic 4.75V ~ 5.25V Parallel/Serial
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel/Serial 146.00mm x 43.00mm x 9.40mm
Vacuum Fluorescent Display (VFD) 23 x 2 Graphic 4.75V ~ 5.25V Serial 146.00mm x 43.00mm x 9.40mm
Vacuum Fluorescent Displays - VFD 7000 SERIES 280X16 137.05 X 11.0 DISP
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel/Serial 182.00mm x 33.50mm x 8.80mm
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Serial 182.00mm x 33.50mm x 8.80mm
Vacuum Fluorescent Display (VFD) 42 x 8 Graphic 4.75V ~ 5.25V Parallel/Serial 133.00mm x 38.00mm x 9.00mm
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel/Serial 131.00mm x 66.00mm x 12.90mm
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel
Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel/Serial 214.00mm x 110.00mm x 17.40mm
Vacuum Fluorescent Display (VFD) 21 x 4 Graphic Parallel/Serial
Vacuum Fluorescent Displays - VFD Vacuum Fluorescent Dislay Module
Vacuum Fluorescent Displays - VFD U-VERSION 40X2 138.8 X 11.5 DISP
Vacuum Fluorescent Displays - VFD U-VERSION 20X4 70.8 X 20.9 DISP
Vacuum Fluorescent Display (VFD) 40 x 4 Character 5V 190.00mm x 54.00mm x 19.70mm
Vacuum Fluorescent Displays - VFD 7000 Series 128X64 57.5 X 28.7 DISP
Vacuum Fluorescent Displays - VFD 7000 SERIES 256X64 115.05 X 28.65 DISP
Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel 80.00mm x 36.00mm x 8.50mm
Vacuum Fluorescent Display (VFD) 24 x 6 Character 5V Parallel/Serial 98.00mm x 47.00mm x 9.70mm
Vacuum Fluorescent Display (VFD) 24 x 4 Character 5V Parallel/Serial 116.00mm x 37.00mm x 9.30mm
Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V Parallel/Serial 116.00mm x 37.00mm x 9.30mm
Show products from all suppliers