Product Description: Overview
Two powerful tools in one
The Fluke 1587 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which provides maximum versatility for both troubleshooting and preventative maintenance.
Whether you work on motors, generators, cables, or switch gear, the Fluke 1587 Insulation Multimeters are ideally suited to help you with your tasks and at a cost that is far less than buying the two products.
Product Highlights
- Rugged, utility hard case allows you to bring everything you need for the job
- AC/DC voltage, DC milliVolts, AC/DC milliamps, Resistance (W), Continuity
- Large display with backlight
- Insulation test (0.1 MW to 600 MW)
- Insulation test voltages (500 V, 1000 V) for many applications
- Live circuit detection prevents insulation test if voltage > 30 V is detected for added user protection
- Auto-discharge of capacitive voltage for added user protection
- Auto power off to save battery power
- CAT III 1000 V, CAT IV 600 V measurement category
- Included accessories: Remote probe, test leads and probes, alligator clips
- Accepts optional Fluke TPAK magnetic hanging system to free your hands for other work
- 3-year warranty
Each Unit Includes
- Remote probe
- Test leads
- Alligator clips
- Hard case
- Four AA alkaline batteries
- Quick Reference Guide
- CD Rom with Manual