Links to the site navigation.
Peltier Module 16.8W @ 25°C 8.5A 90°C
Sold by
2 Suppliers
PELTIER MODULE, 20W, 23.5 X 23.5 X 3.6MM; Transducer Function:Thermoelectric Cooler; Power Rating:20W; Internal Resistance:1.8ohm; Current Max @ Diff Temperature Max:3.7A; Voltage Max @ Diff Temperature Max:8.2V; Temperature RoHS Compliant: Yes
Peltier Module 21.4W @ 25°C 2.5A 90°C
Thermoelectric Assembly 24W
Peltier Module 25.7W @ 25°C 3A 90°C
PELTIER MODULE, 33.4W, 30 x 30 x 3.2mm; No. of Stages:1 Stage; Cooling Power Pc:33.4W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:30mm; Width:30mm; Depth:3.2mm; Power Rating:33.4W RoHS Compliant: Yes
PELTIER MODULE, 36W, 30 X 34 X 3.63MM; Transducer Function:Thermoelectric Cooler; Power Rating:36W; Internal Resistance:3.2ohm; Current Max @ Diff Temperature Max:3.7A; Voltage Max @ Diff Temperature Max:14.7V; Temperature DifferenceRoHS Compliant: Yes
PELTIER MODULE, 38.5W, 30 x 30 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:38.5W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:8.6VDC; Length:30mm; Width:30mm; Depth:3.3mm; Product Range:TEC SeriesRoHS Compliant: Yes
Thermoelectric Assembly 60W
PELTIER MODULE, 71W, 40 X 44 X 3.5MM; Transducer Function:Thermoelectric Cooler; Power Rating:71W; Internal Resistance:1.6ohm; Current Max @ Diff Temperature Max:7.4A; Voltage Max @ Diff Temperature Max:14.7V; Temperature Difference RoHS Compliant: Yes
PELTIER MODULE, 72W, 40 x 40 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:72W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:40mm; Width:40mm; Depth:3.3mm; Product Range:TEC Series RoHS Compliant: Yes
Air to Air Thermoelectric Assembly 230W
1 Supplier
Air to Air Thermoelectric Assembly 480W
Air to Air Thermoelectric Assembly 27W
Air to Air Thermoelectric Assembly 32W
Air to Air Thermoelectric Assembly 56W
Air to Air Thermoelectric Assembly 55W
Air to Air Thermoelectric Assembly 82W
Air to Air Thermoelectric Assembly 85W
Direct to Air Thermoelectric Assembly 29W
Direct to Air Thermoelectric Assembly 40W
Direct to Air Thermoelectric Assembly 65W
Direct to Air Thermoelectric Assembly 64W
Direct to Air Thermoelectric Assembly 103W
Direct to Air Thermoelectric Assembly 106W
Air to Air Thermoelectric Assembly 180W
Air to Air Thermoelectric Assembly
Air to Air Thermoelectric Assembly 244W
Direct to Liquid Thermoelectric Assembly 60W
Liquid to Air Thermoelectric Assembly
Direct to Air Thermoelectric Assembly 34W
Liquid to Liquid Thermoelectric Assembly 122W
Direct to Air Thermoelectric Assembly 135W
Air to Air Thermoelectric Assembly 193W
Direct to Air Thermoelectric Assembly 283W
Liquid to Air Thermoelectric Assembly 325.81W
VRC2400,A1,20,BT1 2400W
SAAX,175,24,22
SDAX,220,24,02
SLAX,215,24,02
SAAX,115,24,22
SDAX,135,24,02
SLAX,145,24,02
VRC1200,A1,20,BT1 1200W
VRC2400,A1,20,BV2 2400W
VRC4500,A1,20,BT1 4500W
Show products from all suppliers