Links to the site navigation.
Peerless Gold Tweeters (BC25TG15-04) BC Tweeter, 1" (25 mm), fabric dome, 4-hole faceplate, 4 ohm
Sold by
2 Suppliers
Peerless Gold Tweeters (BC25SC06-04) BC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, 4-hole round horn faceplate, 4 ohm
COAXIAL SPEAKER W/DELPHI CONN, 8OHM, 25W ROHS COMPLIANT: YES
3 Suppliers
8 Ohms General Purpose Speaker 25W 10Hz ~ 20kHz Top Oval, Rectangular Frame
SPEAKER 8OHM 500MW TOP PORT 90DB
4 Ohms General Purpose Speaker 30W 10Hz ~ 20kHz Top Round
Speakers & Transducers 6 8 Ohms 160*64mm
Peerless Gold Woofers (HDS-P830992) HDS Woofer, 4" (100 mm), GF cone, cut alu basket, 8 ohm
Peerless Gold Woofers (HDS-P830870) HDS Woofer, 4" (100 mm), PP cone, cut alu basket, 8 ohm
Peerless Gold Woofers (HDS-P830991) HDS Woofer, 5.25" (130 mm), GF cone, cut alu basket, 8 ohm
Peerless Gold Woofers (HDS-P830860) HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm
Peerless Gold Woofers (HDS-P830990) HDS Woofer, 6.5" (165 mm), GF cone, cut alu basket, 8 ohm
Peerless Gold Woofers (HDS-P830875) HDS Woofer, 6.5" (165 mm), Nomex cone, cut alu basket, 8 ohm
Peerless Gold Woofers (HDS-P830874) HDS Woofer, 6.5" (165 mm), PP cone, cut alu basket, 8 ohm
Series: IEC60601-1-8 Medical Speakers Mounting Method: PC Pins Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: 0 to 3 AC (Vp-p) Typical Loudness (dBa): 85 to 85 @ 10 cm Max Current (mA): Freq Range (Hz): 325.0 Size: 23 x 14 mm Weight: 6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.0 Typical dB Min Voltage: 85.0 Typical dB: 85.0 CUL: Rohs: Yes : : Operating Temperature : '-30° to 65° C : Storage Temperature : '-40° to 85° C : : : Impedance (Ohms) : 8.0 : Rated Power (Watts) : 0.25 : Max Power (Watts) : 0.5
4 Suppliers
Series: IEC60601-1-8 Medical Speakers Mounting Method: Panel- Screw Terminals Circuitry: No Tech Type: Sound Type: Sound Tone 1: Sound Tone 2: Sound Tone 3: Volt Rating: Typical Loudness (dBa): Max Current (mA): Freq Range (Hz): Size: Weight: Options: Min Volt: Max Volt: Typical dB Min Voltage: Typical dB: CUL: Rohs: : : Operating Temperature : '-30 to 65 C : Storage Temperature : '-40 to 85 C : : : : : : : :
Impedance:8ohm; Frequency Response Min:60Hz; Frequency Response Max:20kHz; Resonant Frequency:480Hz; Product Range:Exciter; Power Rating RMS:20W; Sensitivity (dB):104dB; Transducer Function:Exciter
LOUDSPEAKER, MINI; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):86dB; Resonant Frequency:750Hz; Frequency Response Min:750Hz; Frequency Response Max:5000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
LOUDSPEAKER, MINI; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):88dB; Resonant Frequency:650Hz; Frequency Response Min:650Hz; Frequency Response Max:4000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Speakers & Transducers TRANSDUCER
Speakers & Transducers SPEAKER 3W 8 OHM 85DB 200HZ
Speakers & Transducers SPEAKER
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.3 Freq Range (Hz): 900 - 8000 Size: 20 x 3 mm Weight: 2.1 g Options: For other options contact factory Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.3 Freq Range (Hz): 900 - 6500 Size: 23 x 5 mm Weight: 3.8 g Options: For other options contact factory Typical dB Min Voltage: 81.0 Typical dB: 81.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
5 Suppliers
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 750 - 7000 Size: 27 x 5 mm Weight: 4.6 g Options: For other options contact factory Typical dB Min Voltage: 84.0 Typical dB: 84.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 700 - 8000 Size: 28 x 4.3 mm Weight: 5.4 g Options: For other options contact factory Typical dB Min Voltage: 89.0 Typical dB: 89.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 550 - 7000 Size: 36 x 4.8 mm Weight: 8.2 g Options: For other options contact factory Typical dB Min Voltage: 89.0 Typical dB: 89.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 800 - 5000 Size: 40 x 7.5 mm Weight: 6.5g Options: For other options contact factory Typical dB Min Voltage: 86.0 Typical dB: 86.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 500 - 5000 Size: 40 x 5 mm Weight: 9.3 g Options: For other options contact factory Typical dB Min Voltage: 89.0 Typical dB: 89.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 400 - 6000 Size: 45 x 4.8 mm Weight: 9.8 g Options: For other options contact factory Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.5 Freq Range (Hz): 500 - 5000 Size: 50 x 10.5 mm Weight: 13 g Options: For other options contact factory Typical dB Min Voltage: 91.0 Typical dB: 91.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Same Sky CDM-16008 Miniature Speaker
Same Sky CDS-20144-L100
Same Sky CDS-40288 Miniature Speaker
Same Sky CMS-28528N-L152
4 Ohms General Purpose Speaker 2W 400Hz ~ 7kHz Top Round
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Same Sky CES-30207-158L120-67
Same Sky GF1004M Miniature Speaker
Peerless Platinum Full Range (NE65W-04) NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm
Peerless Platinum Full Range (NE85W-04) NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm
Peerless Platinum Woofers (NE123W-04) NE Woofer, 4" (100 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 4 ohm
Peerless Platinum Woofers (NE180W-08) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Peerless Gold Tweeters (OC25SC65-04) OC Tweeter, 1" (25 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
Peerless Gold Tweeters (OX20SC00-04) OX Tweeter, 3/4" (19 mm), fabric dome, NdFeB motor, no faceplate, 4 ohm
Peerless Gold Full Range (PLS-P830983) PLS Full range, 2.0" (50 mm), alu cone, NdFeB motor, 4 ohm
Peerless Gold Full Range (PLS-P830970) PLS Full range, 2.0" (50 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
Peerless Gold Full Range (PLS-P830984) PLS Full range, 2.5" (65 mm), alu cone, NdFeB motor, 8 ohm
Peerless Gold Full Range (PLS-P830985) PLS Full range, 2.5" (65 mm), alu cone, inverted surround, NdFeB motor, 4 ohm
Peerless Gold Full Range (PLS-P830986) PLS Full range, 3" (80 mm), alu cone, NdFeB motor, 8 ohm
Show products from all suppliers