Links to the site navigation.
The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to operate under various lighting conditions and through various attentuation materials including darkened glass. The device is particularly useful for display management with the capabilities of extending battery life and providing optimum viewing in diverse lighting conditions.
Sold by
2 Suppliers
The APDS-9306 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. APDS-9306 has an ultra slim form factor with a height of only 0.34 mm. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306 approximates the response of the human eye and provides direct read out where the output count is proportional to ambient light level.
The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and provides direct read out where the output count is proportional to ambient light level.
The APDS-9009 is a low cost analog-output ambient light photo sensor in an 8-pin ODFN lead-free surface mount package. It has an ultra slim form factor with a height of only 0.34 mm. It consist of a photo sensor whose spectral response is close to the CIE standard photopic observer.
AMBIENT LIGHT SENSOR
1 Supplier
UV LIGHT SENSOR
SENSOR OPT 520NM AMBIENT 8MSOP
SENSOR OPT 520NM AMBIENT 1206
SENSOR OPT 580NM AMBIENT 8MSOP
SENSOR LORAWAN LIGHT INTEN EU868
SENSOR LORAWAN LIGHT INTEN US915
SENSOR LORAWAN LIGHT INTEN AU915
SENSECAP S2102 - LORAWAN LIGHT I
INDUSTRIAL LIGHT INTENSITY SENSO
SENSOR OPT AMBIENT 4DFN
SENSOR OPT AMBIENT 6DFN
THE AS7343 IS A 14-CHANNEL HIGHL
SENSOR OPT IR PIR MODULE
SENSOR OPT 650NM/550NM AMB MOD
TOF IR DISTANCE SENSOR (0.2~12M)
GESTURE RECOGNITION IC FOR AUTOM
TOP VIEW / 3527 / 3.2X2.7X1.1
TOP VIEW / 0603 / 1.6X0.8X0.88
SENSOR OPT 550NM AMBIENT 6ODFN
SENSOR OPT 1080NM AMBIENT RADIAL
SENSOR OPT 580NM AMBIENT 4SMD
SENSOR OPT 580NM AMBIENT RADIAL
SENSOR OPT 560NM AMBIENT 0805
100 MM SQ. HUMAN EYE CIE CURVE M
SENSOR OPT 650NM AMBIENT 8DIP
SENSOR OPT 650NM AMBIENT 8SOP
SENSOR OPT 550NM AMBIENT 6USON
SENSOR OPT 505NM AMBIENT 6USON
SENSOR OPT 550NM AMB 6PICOSTAR
Show products from all suppliers