Links to the site navigation.
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Sold by
3 Suppliers
Metallic gray finish, removable front panel, hanged top
4 Suppliers
Rubber feet finish, black texture base with smooth white cover
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
2 Suppliers
Sloped CONCEPT Consoles provide a convenient surface for mounting and monitoring components. Ergonomically designed so users can sit or stand while working, consoles feature a large internal capacity for mounting components and controls.
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
WEATHERFLO Enclosures feature a forced-air ventilation system for cooling drives or other high-heat producing equipment in outdoor applications.
Key Features:
Photo Features:
Vents on rear and bottom All models have a blue base. Available with a beige or black top. Shown unassembled
Accessories
5 Suppliers
15 degree slope 30 degree slope Shown unassembled.
Show products from all suppliers