Links to the site navigation.
Manufacturer: ON Semiconductor Win Source Part Number: 1230513-NCS213SQT2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Sold by
6 Suppliers
IC OPAMP ZERO-DRIFT 1 CIRC SC88
7 Suppliers
IC CURRENT SENSE 1 CIRCUIT SC88
8 Suppliers
Current Sense Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
5 Suppliers
Current Sense Amplifiers High-Voltage Amp 2.7 to 5.5 V Single
10 Suppliers
CURR SENSE AMPLIFIER, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CURR SENSE 1 CIRCUIT 8TSSOP
General Purpose Amplifier 4 Circuit 14-SO
11 Suppliers
Operational Amplifier
The EL5166 and EL5167 amplifiers are of the current feedback variety and exhibit a very high bandwidth of 1.4GHz at AsubV/sub = +1 and 800MHz at AsubV/sub = +2. This makes these amplifiers ideal for today's high speed video and monitor applications, as well as a number of RF and IF frequency designs.brbr With a supply current of just 8.5mA and the ability to run from a single supply voltage from 5V to 12V, these amplifiers offer very high performance for little power consumption.brbr The EL5166 also incorporates an enable and disable function to reduce the supply current to 13µA typical per amplifier. Allowing the CE pin to float or applying a low logic level will enable the amplifier.brbr The EL5167 is offered in the 5 Ld SOT-23 package and the EL5166 is available in the 6 Ld SOT-23 as well as the industry-standard 8 Ld SOIC packages. Both operate over the industrial temperature range of -40°C to +85°C.
9 Suppliers
WideBand, Low-Power, Current Feedback Amplifier 8-SOIC -40 to 85
WideBand, Low-Power, Current Feedback Amplifier 5-SOT-23 -40 to 85
1.5 GHz Fully Differential Amplifier 8-WSON -40 to 85
1.5 GHz Fully Differential Amplifier 8-SOIC -40 to 85
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 8-VSSOP -40 to 85
Ultra-Wideband, Current-Feedback Operational Amplifier with Disable 6-SOT-23 -40 to 85
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 8-SOIC -40 to 85
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 5-SOT-23 -40 to 85
1.8GHz Current Feedback Amplifier 8-MSOP-PowerPAD -40 to 85
1.2 GHz, Low Distortion Op Amp with Shutdown 8-SOIC -40 to 85
1.2 GHz, Low Distortion Op Amp with Shutdown 6-SOT-23 -40 to 85
1.8GHz Current Feedback Amplifier 8-SOIC -40 to 85
Enhanced Product 1.8-Ghz Low Distortion Current Feedback Amplifier 8-MSOP-PowerPAD -55 to 125
1.8GHz Current Feedback Amplifier 5-SOT-23 -40 to 85
Show products from all suppliers