Product Description: For gaseous media with a low solids content, Kempchen manufactures fabric compensators from heat-resistant abd acid-proof materials as a flexible connection in pipelines and conduit in order to accomodate positional alterations that result from thermal expansion or settlement.
Can be used up to 1200°C and 400mbar
Fabric compensators with sinter PTFE foil in 0.5mm thickness can be subjected to high chemical and thermal (up to 260°C) loads on a permanent basis and are also used in the wet areas of flue gas desulphurising plants as well as in DENOX plants. A reinforced border made of fluorinated rubber ensures imperviousness in the flange area.
Kempchen manufactures special versions for use in waste incineration plants or plants in the chemical industry