Product Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare, and electrical activity.
From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and components from 200 nm to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings, precision hot mirrors for a wide variety of wavelengths, cold mirrors, neutral density filters, IR and UV filters.
Our areas of expertise include:
- Anti-Reflective & Sunlight Readable
- Photopic & Oleophobic AR for Displays
- Narrowband V-Coat for Lasers & Scanners
- Broadband UV, VIS, NIR, SWIR AR for Imaging
- Wide angle 52 Degree AR for LIDAR & Sensors
- Beam Splitter & Partial Transmitters
- Standard, Polarizing, Non-Polarizing, Hybrid
- Partial Transmitters for Security, Hidden LCD
- Neutral Density & Dark
- Bio/Chemical Compatible & Protective
- Autoclaveable for Medical & Dental
- Selective & Absorptive for Bio/Chemical Sensing
- Chemically Compatible for Bonding or Processing
- UV Transmissive for Curing or fluorescence
- Hot & Cold Mirror Filters
- Infrared (IR) Defense - Covert
- Blackeye, Covert, Semi-Covert & SWP
- Mirror, Metallic & Bus Bar
- Gold, Silver, Aluminum, Enhance Aluminum
- All Dielectric - Laser, Select & Broadband
- Bus Bars - CrNiAu, Ag Epoxy, Ag Frit
- Transparent Conductive (ITO/IMITO)
- Heater & Anti-Fog
- EMI Shielding
- LC Electro-Optic Switching & Filtering
- UV, Solar & Heat Management
- UV/IR Blocking, Hot & Cold Mirrors
- Blacklite UV Transmitting
- Wavelength Selective & Color
- Long Wave Pass (LWP) & Short Wave Pass (SWP)
- Band Pass & Notch
- Dichroics, RGB, CYM, Color Correction