Product Description: Outdoor corrosion protection on your metal parts will be achieved with SafeGard M-1. This rust proofing product is a translucent, self healing, scratch resistant, hard wax coating that is a clean and safe alternative to dirty, toxic and flammable solvent based based rust preventatives. SafeGard M-1 is the ideal anti rust and barrier coating for bare metal or finished metal parts including tooling, fixtures, dies, tool holders, milling cutters, sprockets -- virtually any metal part subject to corrosion.
This extremely effective corrosion inhibitor system provides two to three times the protection compared to the average rust preventative and is excellent as a sealant over black oxide coatings and phosphates because it seals out corrosion and enhances the color of the finish. Corrosion performance of over 2000 hours humidity cabinet and over 336 hours salt spray. It can also be used on bare metal surfaces for long term storage or overseas shipment. Safegard was the best product tested in a recent six-sigma rust prevention study run at Caterpiller Tractor. SafeGard M-1 meets the performance requirements of military specification Mil-C-16173 grade-1.