Product Description: Designed specifically for attaching to the spade terminals on IGBT modules, the connector and cable assembly provided by 2E Syscom are used to connect IGBT power modules to a printed circuit board. Suitable for 2 faston tabs 2.8 x 0.5mm, the connectors are made with integrated automatic locking clips built in. Three grid spacings for faston tabs are available(4.0, 4.7, and 6.0 mm)
Wires are 20 AWG (0.35 mmsq) stranded, rated at 250 V operating voltage and temperature range of -25O to +85O C. Color coded red, black, grey and white, the wires are separated by a spacer and terminated in a 4 pin PCB mount connector.