Product Description: The SSLFHFD Series Laminar Flow HEPA Filter Diffuser with LED utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology, with the addition of an LED Alert Light which, when lit, indicates a change of filter is necessary for optimal performance. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving ‘piston’ of conditioned air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2″ (51) deep media, integral test port and an anodized aluminum gel seal frame.
They may be used individually, or as in the case of hospital operating rooms, several units may be linked together to sufficiently cover the area and produce one large combined laminar mass. Installed in an operating room above the operating table, the clean conditioned air flows over and blankets the operating table, helping to protect and effectively isolate the patient from contaminated air. The only significant amount of room air entrainment occurs at the outer boundary of the laminar flow mass, outside the confines of the operating table. The patient is therefore bathed in ‘clean air’ and effectively isolated from secondary room air and any airborne contaminants.
The advantages of Laminar Flow technology provide similar benefits in other ‘clean room’ applications such as research laboratories, animal laboratories, food processing plants, pharmaceutical laboratories and protective environment rooms.
The ability of the SSLFHFD to maintain a sterile environment directly below is enhanced by the use of low level exhaust grilles located around the room periphery which remove the contaminated air before it can react with the boundary layer of the laminar flow mass.