Product Description: Product description
AMSABS 3L With MONORAIL AMSABS 3L SCHNEEBERGER provides an integrated absolute distance measuring system especially for the design of long axes with high requests on system accuracy. Mechanically the AMSABS 3L is based on the SCHNEEBERGER roller guideway MONORAIL MR. The particular realization of the rail butt joints in combination with the AMSABS 3L reading head enables to run over joints an to build absolute coded measuring axes of any length. For the controller the absolute interfaces SSI, SSI+1Vpp and Fanuc are available with different cable lengths. Various lubrication and sealing options for the measuring carriages enable optimum adaption to the requirements of the application. The simply changeable reading head is identic for all sizes.
Concept AMSABS 3L
For AMSABS 3L system rails are used with standardized lengths L3 and prepared for butt joining on both sides. For the realization of an intermediate length, one system rail is cut at the end of the axis and secured by an end piece. This enables deliveries from stock with uniform ordering processes. The rails can be put together to measuring distances of any length. The system lengths fit to RSR rails of the corresponding size. The following advantages apply:
• Extremely short delivery times for rails with integrated absolute measuring system.
• Low logistics costs for the realization of long machine axes.
• Full exchangeability of all rail segments.
• Axes are extendable to any length with using system rails.
Additionally the proven technic of the AMSABS measuring systems apply:
• Reading head easily exchangeable from the side.
• Robust welded, fluid-tight housing of the sensor to IP67.
• Exchangeability of the reading head without adjudement.
• One reading head for all sizes.