Product Description:
- Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements
- 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids
- Require less than one minute to change
- Clutched rotor for rapid and effortless tube loading
- Value for life:the lowest cost of ownership
- IP55 protection
- 1/3 HP industrial motor/gearbox
- 24-hour-duty rated
- Chemical and impact-resistant finish
A Watson-Marlow Value for life pump with two year warranty.
Fitted as standard with the NEW 520REHC LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability.
LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required.
The revolutionary 520REHC LoadSure pumphead, taking Watson-Marlow Bredel benefits to thousands more industrial applications.