Product Description: Dry-running:
self-lubricating long life high performance vanes, no oil to fill, drain, change or discard
Easy maintenance:
lifetime-lubricated bearings, service kit on-site, standard tools
Economical:
low energy consumption, cost-effective maintenance, long life high performance vanes
Compact:
direct-drive construction
Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum generators from Busch. Thanks to their lubricant-free operating principle, they can be used in many industrial applications where quick and reliable vacuum is required.
Seco SV rotary vane vacuum pumps are characterized by oil-free vacuum, a high level of availability and operational reliability. This is ensured thanks to hardwearing and self-lubricating vanes made from special graphite, the robust construction and lifetime-lubricated bearings. The compact design of the Seco SV vacuum pumps means, that they can be fitted or installed in many locations.
Seco SV vacuum pumps are perfectly suited for use in pick and place applications for clamping and holding, medical, electronic, packaging and printing and many other industrial applications.
Seco rotary vane vacuum pumps are equipped with Aerodur 274 Zirkon vanes that are extremely resistant to wear and humidity. These vanes have a lifetime 3 times longer than other standard vanes on the market, ensuring very high uptime and reduced operating costs for the end user.
Maintenance can be easily carried out by the operator. Apart from regular checks or changing of the vanes and filter replacement at recommended service intervals no additional maintenance is required.