Product Description: VAP I® 2000 FS is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce levels to below the 3 lbs/1000 SF/24 hrs threshold established by today's modern flooring systems. A 10 year labor and material warranty is our guarantee that we stand behind this tried and tested product. VAP I® 2000 FS is virtually identical to the VAP I 2000 except it cures in 4 hours instead of 12 hours. This product was designed for Fast Track Construction with the 24-hour-a-day-never-closing, retail stores in mind.
Features include:
●Easy to apply
●VOC compliant.
●Little to no odor.
●Unaffected by a pH 14. (ASTM D-1308 test method)
●Up to 97% reduction in moisture vapor emissions (ASTM E-96-05)
●1056 psi (100%) cohesive failure of substrate. (ASTM D-7234)
●10 year, multi-million dollar independently insured warranty.