Product Description: Danatronics offers our newest ultrasonic precision thickness gage line, the ECHO 8 series. ECHO 8 represents our most advanced thickness gage ever combining dual and single element transducers all in one small package. ECHO 8 offers a 3.5" high resolution sunlight readable color display with live A-Scan, use of a wide variety of dual, contact, delay line and immersion transducers from 1-20 Mhz as default and custom created and stored applications setups, B-Scan, data logger with up to 32GB of SD card memory and interface to Microsoft excel. The ECHO 7 is available in 4 models including the ECHO 8, ECHO 8DL, ECHO 8W and ECHO 8DLW. The vibrate on alarm feature is the world's first and is great for loud environments