Links to the site navigation.
Long life, small volume, and integrated design.
Sold by
1 Supplier
Low noise, high efficiency, and compact structure.
For Standing Desk DC Gearbox motor PGM. The electric adjustable standing desk and chair motor, PGM-W060P0050 series, is a 24V low-voltage DC turbine gear reduction motor, featuring a DC motor with worm gearbox design, providing high torque and low noise.
High Torque; Long Life; Low Noise.
High Torque; Hall Signal Feedback; Customizable.
The 220V food processor motor delivers optimal dual-speed output and torque for processing fruits, vegetables, and meat. Power Motor’s universal gear motors for food processors are designed for multi-functionality, long life, and high torque.
High Torque; High Efficiency; Low Nois.
High Torque; High Durability; Low Noise.
13V gearbox DC motor. The automotive rear seat horizontal adjustment motor is a 13V DC motor with worm gearbox, made of lightweight, high-strength materials, offering quick response time, low noise, long life, and high speed.
Long life, low noise, and high torque.
The electric adjustable standing desk gearbox motor, PGM.W050 series, features a worm gear design, with a self-locking force >80 kg (remains stationary for 24 hours), load current <6.5 A.
High torque, low noise, and long life.
High Torque; High Durability; Low Noise; High Durability.
High Torque; Low Noise; Long Life.
High Durability, Low Noise, High Torque.
Long Life; Low Current; Low Noise.
High torque, hall feedback, and low noise.
3.6V DC motor with precision gearbox The smart water meter switch actuator is a 3.6V DC motor with a precision gearbox, providing high output torque accurately and promptly, a high waterproof rating, and long life.
Best Car Seat Motor for You. High Torque; Long Life; Low Noise.
Show products from all suppliers