Product Description: Wireless Analog Output Base Station
Overview
LORD MicroStrain®’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out panel supports analog data acquisition equipment (DAQs). Up to 8 sensor channels from one or multiple wireless nodes can be fed into a DAQ with simultaneous digital feed to PC, or a DAQ with PC removed (stand-alone configuration).
WSDA® gateways are the heart of the LORD MicroStrain® wireless sensing system. The WSDA® coordinates and maintains wireless transmissions across networks of distributed sensor nodes. Each WSDA® is configured with LORD MicroStrain®'s LXRS™ wireless communication protocol. As such, WSDA® gateways support high-speed sampling, thousands of wireless sensor nodes, ±32 microsecond node-to-node synchronization, user-programmable range up to 2 kilometers, and up to 100% data throughput.
Users can easily program each node on the scalable network for simultaneous, periodic, burst, or data logging mode sampling with our Node Commander® software, which automatically configures radio communication to maximize the aggregate sample rate.
Features and Benefits
Wireless Simplicity, Hardwired Reliability
- Dependable data with 100% throughput under most operating conditions
- Scalable, extended range wireless sensor communication
- Collects high-speed, synchronized data
Ease of Use
- Supports 8 channel connection with analog DAQ’s
- Stand alone operation using front panel buttons
- Rapidly deployable with all LORD MicroStrain® LXRS™ and legacy sensor nodes
Cost Effective
- Manage thousands of wireless sensors on each gateway
- System solutions support rapid time to market
- Aggressive volume discount schedule