Product Description: Kontek RoKon Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek RoKon Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge criteria (i.e. cadmium, lead, mercury) or the permeate can be further processed by a Kontek RoKon Wastewater Recovery RO system for water recovery.
Kontek Ultrafiltration Systems utilize SpiraSep membranes which are robust, submerged, back-flushable, air scoured, spiral wound UF/MF membranes that offer superior performance for the clarification of wastewater and process water. Superior membrane design, allows Kontek to utilize on line periodic back-flushing of the membrane together with 100% air scouring of the membranes. This allows the SpiraSep membrane to maintain higher sustained flux rates than typical positive pressure UF membranes which ultimately translates into less frequent cleanings of the membranes, lower operational chemical cleaning costs, and longer membrane life, all of which benefit the customer.
Features and Benefits:
High Quality Effluent
- Reduction of TSS, TOC and Color
- < 0.1 NTU
- < 3 SDI
Energy Efficient
- Low TMP reduces energy costs
- No recirculation pump
- No backwash pump
Lower Capital Costs &Lower O&M Costs
- Spiral construction efficiency reduces replacement costs, no fiber breakage, no potting problems
- Minimum pumping costs due to low negative pressure design
- Infrequent cleaning
- Minimum waste
Lower Installation Costs
- Small Footprint due to high membrane packing density
- Modular, Skid-mounted Designs
Low Waste Volume
- Recoveries greater than 90 %
- Low cleaning frequency
Membrane Element Components Can Be Independently Selected
- High flexibility in element construction
- Range of feed spacer / packing density combinations to accommodate varying feedwater solids