Product Description: Item# 104445 is a CFast solid-state disk (SSD) drive with 128GB of iSLC flash memory. iSLC is based on MLC technology, but performs at SLC levels, while maintaining affordable pricing and extending the lifespan to at least 7 times comparable MLC drives. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features iSMART disk health monitoring and an intelligent error recovery system to ensure reliable data transfers and increase the life of the drive in data intensive applications. Without additional drivers, the disk can be configured as a boot or data storage device. This industrial SSD drive provides high shock and vibration resistance and is perfect for rugged, fanless, industrial computer applications.
The drive operates at up to 6.0 GB/s, which offers data reads up to 240 MB/s and sequential writes up to 160 MB/s. The SSD has extremely low power consumption and an MTBF of greater than three million hours. Please contact sales or technical support to discuss drive, cabling and integration options for your specific system configuration.
Due to fluctuations in the memory market, pricing is subject to change without notice. Please call for the latest pricing.