Product Description: The MK23-85 is a (SMD) surface mount reed switch, high voltage reed switch, and high power reed switch with glass length of 21mm and diameter of 2.75mm. Rated power 100 W, switching voltage 1,000 VDC, switching current 1 Amp DC. The MK23-85 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.