Product Description: The KT series high voltage reed relay and high insulation reed relay is available in both a surface mount (SMD) or through-hole (THT) design. This high voltage reed relay is capable of switching up to 1kVDC, breakdown voltage of 4.2kVDC, isolation voltage to 7kVDC and features a high insulation resistance (IR) >10^13 Ω. This KT series is supplied in a rugged thermoset overmolded package. AEC-Q200 certified, UL approval.