Product Description: Ultra High-Speed, Multi-Camera, High-Performance Image Processing System
Flexible inspection tools
Seamless development, enabling fast powerful yet efficient application solutions
The XG Vision Editor is specialized PC software that can be used to construct image processing solutions, create custom user interfaces , debug programs and simulate the programs all in one package. The PC software does not use any specialized programming language, all operations are conducted in an easy to understand GUI environment. The simple drag-and-drop method enables complex processing to be easily developed in minimal time. Due to the incorporation of debugging tools that simultaneously discover errors (both static and dynamic) that occur during development, man-hours dedicated to debugging have been dramatically reduced. All in all, the overall time between program construction and deployment have been substantially reduced. By focusing on the optimization of the tools required for providing a solution which is the core of image processing inspections, KEYENCE has set the bar for machine vision development efficiency.
FEATURES
The XG Series contains high level vision system technology to provide flexibility and power to solve a wide range of applications.
- Powerful Vision Software
- Flexible Multi Camera Hardware
- Easy to Use Touch Panel Display
- Simple Operation using the Handheld Controller
- PC Interaction with Mouse Control
- Integrated Development Environment