Product Description: Suction area (Ø) from 5 mm to 88 mm
Round 2.5 bellows suction cup that is designed to handle extremely sensitive and/or uneven work-pieces; Examples include work-pieces such as pipes where the surface is curved. The bellows type cup helps to provide a reliable seal.
Design Features
Diameter: 5 to 88 mm; Round 2.5 bellows; Material: Nitrile, Silicone, Vulkollan; Robust and hard wearing suction cups with soft tapered sealing lip; High suction force with optimum dampening effect during placement of suction cup on work-piece.
Design
Robust, wear-resistant suction cup NFSG with single sealing lip, consisting of suction cup NFGX with 2.5 bellows and connection fitting
- All fittings plugged in
- Suction cups with a diameter of 52 mm or more with supports on the bottom
Design (VUL)
- Handling of workpieces with very abrasive surfaces
- Suction cup positively connected to fitting to prevent turning, even when lifting heavy loads