Product Description: This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels.
Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions.
Summary of Features
• Very low capacitance C = 0.14 pF (typical) at voltage VR = 0 V and frequencies f ≥ 1 GHz
• Low forward resistance RF = 2.5 Ω (typical) at forward current IF = 10 mA and frequency f = 2.5 GHz
• Low signal distortion
• TSLP-2-19 package (1 mm x 0.6 mm x 0.31 mm) with a 0402 foot print
• Pb-free, RoHS compliant and halogen-free
Potential Applications
Optimized for low bias current RF and high-speed interface switches in:
• Wireless communications
• High speed data networks
Applications