Product Description: GYPRO4300 redefines performance in dynamic applications, delivering exceptional stability and repeatability for precise positioning and motion control, even under severe vibration conditions. This closed-loop MEMS gyro offers a digital and low-SWaP alternative to Fiber-Optic Gyroscopes (FOGs).Featuring an impressive 0.4°/h bias instability and 0.07°/√h Angular Random Walk (ARW), GYPRO4300 enables a new generation of high-accuracy navigation and stabilization systems. Its robust, hermetic ceramic SMD package, coupled with a 24-bit SPI interface, simplifies integration and minimizes Bill of Materials (BOM) costs. An integrated self-test function provides continuous assurance of sensor integrity and operational functionality.Applications:•GNSS-Assisted Navigation: Ideal for ground vehicles, trains, and other dynamic platforms requiring precise positioning.•Motion Control Units (MRU): Enables accurate ship motion control and positioning.•Attitude and Heading Reference Systems (AHRS): Suitable for small aircraft, helicopters, and drones.•Inertial Measurement Units (IMU): Perfect for guidance and orientation in directional drilling and surveying, thanks to its compact form factor enabling integration into low-diameter tubes.The GYPRO4300's miniature design and high performance make it a crucial component for applications where precision and reliability are paramount, even in the most challenging environments.