Product Description: UTM10 ultrasonic flow and energy meters clamp onto the outside of pipes and do not make contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid compatibility issue, and a large, bi-directional measuring range that ensures reliable readings even at very low and high flowrates. UTM10 is available in a variety of configurations that permit the user to select a meter with features suitable to meet particular application requirements.
The UTM10 is available in two versions: a stand-alone flowmeter, and an energy flowmeter used in conjunction with dual clamp-on, or dual insertion RTDs. The energy flowmeter measures energy usage in kJ, Wh, BTU and Tons and is ideal for retrofit, chilled water and other HVAC applications.