Product Description: WLINK rugged RT600 series RTU (Remote Terminal Unit) is a cellular communication device installed at a remote location that collect data, codes the data into a format that is transmittable and transmit the data back to a central station or master, it's been developed especially for data collection and data transmission in IoT / M2M application.
RT600 offers two serial ports and I/O ports, enabling it to connect to a variety of fields devices. With PPP, TCP/IP protocol, it could convert user serial port data to mobile 4G/3G/2G IP network data and transmit the data to customer’s data master via transparent TCP/UDP protocol. DI ports support various of digital signal such as door sensor and smoke detector. AI ports support 4~20mA/0~5V signal such as temperature sensor and humidity sensor. Especially, WL-RT600 is programmable for users to customize DI/AI ports and Modbus properties according to various application requirements.
RT600 is a smart remote internet-ready RTU with unique compact hardware and software designs, making it an ideal solution for a variety of industrial automation and monitoring applications including Cold Chain Logistics, Oil & Gas, Power, Environment Protection, Water Conservancy and Lighting control monitoring etc.
Basic Features
- Integrated 4G/3G/2G cellular communication
- Support programmable function
- Standard PPP, TCP/IP and UDP/IP protocol
- Industrial pluggable terminal block
- RS232 port for configuration
- RS485 port for Modbus RTU
- Support short message service (SMS)
- Support transparent data transmission
- Support data service center with dynamic IP address
|
- 2 AI and 2 Digital inputs
- Memory data storage optional
- Built-in RTC, support real-time clock
- Support APN and VPDN private network
- Support LED status indication
- Wide range voltage input
- External power on/off control
- GPS Optional
|
Enhanced Features
| Multiple operation modes |
- Always online, automatically connect to 4G/3G/2G when powered on
- Off-line when idle, online mode will be triggered by user data/ring/SMS
- Online/offline control by commands via user equipment
- Data loop test
|
| Flexible and utilitarian data
communications |
- Supports TCP/IP, UDP/IP, SMS and AT
- Self-defines transparent or protocol communications
- Self-defines customized data frame separator
- Self-defines reconnecting interval
- Self-defines heart-beat data frame
|
| Parameters configuration and
remote management |
- Built-in parameters configuration menu
- RTU Configuration tool based on PC
- Remote parameters configuration via RTU Management Platform
- Remote parameters configuration by SMS
- Parameters configuration via AT+ command
|